2700pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
CERAMIC CAPACITOR 2700PF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:2700pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-0201ZD272KAT2ATR-ND | 55J0892 |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 2700Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |