Win Source Part Number: 961490-0201ZD224MAT2
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Capacitance: 0.22 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): LMK063BJ224MP-F; GRM033R61A224ME90D; GRM033R61A224ME90J; CL03A224MP3NNNC; CC0201MRX5R6BB224; C0603X6S1A224M030BC;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 0201ZD224MAT2A-ND,47
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR51A224MH NEW GLOBAL PN 10V 0.22uF A 581-KGM03AR51A224MH Product overview: 0201ZD224MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201ZD224MAT2A can be used for catalog matching and distributor lookup.
CAP CER 0.22UF 10V X5R 0201
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 961490-0201ZD224MAT2A | 60-0201ZD224MAT2A | 0201ZD224MAT2A |
| Product Name | Capacitors - Ceramic Capacitors | SMD 10V 0.22uF Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 10 volts | 10 volts |