AVX Corporation Ceramic Capacitors 0201ZD182KAT2A

Description
1800pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1042-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1042-1-ND
Ceramic Capacitors 478-1042-1-ND
1800pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

1800pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1042-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1042-6-ND
Ceramic Capacitors 478-1042-6-ND
1800pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

1800pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1042-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1042-2-ND
Ceramic Capacitors 478-1042-2-ND
1800pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

1800pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Capacitor Ceramic 1800Pf, 10V, X5R, 10%, 0201; Capacitance Kyocera Avx - 55J0888 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1800Pf, 10V, X5R, 10%, 0201; Capacitance Kyocera Avx
55J0888
Capacitor Ceramic 1800Pf, 10V, X5R, 10%, 0201; Capacitance Kyocera Avx 55J0888
CAPACITOR CERAMIC 1800PF, 10V, X5R, 10%, 0201; Capacitance:1800pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1800PF, 10V, X5R, 10%, 0201; Capacitance:1800pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1042-1-ND 478-1042-6-ND 55J0888
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1800Pf, 10V, X5R, 10%, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C100J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details