1200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
1200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
1200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Cap Ceramic 0.0012uF 10V X5R 10% Pad SMD 0201 85°C T/R Product overview: 0201ZD122KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0012uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0012uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201ZD122KAT2A can be used for catalog matching and distributor lookup.
CAP, MLCC, X5R, 1200PF, 10V, 0201; Capacitance:1200pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Qualification:- RoHS Compliant: Yes
CERAMIC CAPACITOR 1200PF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:1200pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
CAP CER 1200PF 10V X5R 0201
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1040-1-ND | 478-1040-6-ND | 60-0201ZD122KAT2A | 60R6119 | 0201ZD122KAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 0.0012uF 10V Capacitor | Cap, Mlcc, X5R, 1200Pf, 10V, 0201; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |