Kyocera Corporation Ceramic Capacitors 0201ZD104KAT4A

Description
CAP CER 0.1UF 10V X5R 0201
Datasheet
Description
CAP CER 0.1UF 10V X5R 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0201ZD104KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201ZD104KAT4A
Ceramic Capacitors 0201ZD104KAT4A
CAP CER 0.1UF 10V X5R 0201

CAP CER 0.1UF 10V X5R 0201

Supplier's Site Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Kyocera Avx - 08AK4775 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Kyocera Avx
08AK4775
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Kyocera Avx 08AK4775
CAP, 0.1UF, 10V, MLCC, 0201; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 0.1UF, 10V, MLCC, 0201; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Kyocera Avx - 08AK4776 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Kyocera Avx
08AK4776
Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Kyocera Avx 08AK4776
CAP, 0.1UF, 10V, MLCC, 0201; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 0.1UF, 10V, MLCC, 0201; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0201ZD104KAT4A 08AK4775
Product Name Ceramic Capacitors Cap, 0.1Uf, 10V, Mlcc, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Polymer - 158UVR6R3MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers