AVX Corporation Capacitor, Ceramic, 2200Pf 10V X7R, 10%, 0201; Capacitance Kyocera Avx 0201ZC222KAT2A

Description
CAPACITOR, CERAMIC, 2200PF 10V X7R, 10%, 0201; Capacitance:2200pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, CERAMIC, 2200PF 10V X7R, 10%, 0201; Capacitance:2200pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic, 2200Pf 10V X7R, 10%, 0201; Capacitance Kyocera Avx - 15P4033 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 2200Pf 10V X7R, 10%, 0201; Capacitance Kyocera Avx
15P4033
Capacitor, Ceramic, 2200Pf 10V X7R, 10%, 0201; Capacitance Kyocera Avx 15P4033
CAPACITOR, CERAMIC, 2200PF 10V X7R, 10%, 0201; Capacitance:2200pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 2200PF 10V X7R, 10%, 0201; Capacitance:2200pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 2200Pf, 10V, 10%, X7R, 0201, Reel; Capacitance Kyocera Avx - 08AC3446 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 10V, 10%, X7R, 0201, Reel; Capacitance Kyocera Avx
08AC3446
Cap, 2200Pf, 10V, 10%, X7R, 0201, Reel; Capacitance Kyocera Avx 08AC3446
CAP, 2200PF, 10V, 10%, X7R, 0201, REEL; Capacitance:2200pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0201 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 2200PF, 10V, 10%, X7R, 0201, REEL; Capacitance:2200pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0201 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 15P4033 08AC3446
Product Name Capacitor, Ceramic, 2200Pf 10V X7R, 10%, 0201; Capacitance Kyocera Avx Cap, 2200Pf, 10V, 10%, X7R, 0201, Reel; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers