Kyocera Corporation Ceramic Capacitors 0201ZC102KAT2A

Description
CAP CER 1000PF 10V X7R 0201
Datasheet
Description
CAP CER 1000PF 10V X7R 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0201ZC102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201ZC102KAT2A
Ceramic Capacitors 0201ZC102KAT2A
CAP CER 1000PF 10V X7R 0201

CAP CER 1000PF 10V X7R 0201

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf, 10V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx - 55J0878 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 10V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
55J0878
Ceramic Capacitor 1000Pf, 10V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 55J0878
CERAMIC CAPACITOR 1000PF, 10V, X7R, 10%, 0201, FULL REEL; Capacitance:1000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 10V, X7R, 10%, 0201, FULL REEL; Capacitance:1000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0201ZC102KAT2A 55J0878
Product Name Ceramic Capacitors Ceramic Capacitor 1000Pf, 10V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details