Kyocera Corporation Ceramic Capacitors 0201ZA6R8DAT2A

Description
6.8pF ±0.5pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.5pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0201ZA6R8DAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0201ZA6R8DAT2A-ND
Ceramic Capacitors 0201ZA6R8DAT2A-ND
6.8pF ±0.5pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.5pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0201ZA6R8DAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0201ZA6R8DAT2A
Capacitors - Ceramic Capacitors 0201ZA6R8DAT2A
CAP CER 6.8PF 10V NP0 0201

CAP CER 6.8PF 10V NP0 0201

Supplier's Site
Ceramic Capacitors - 0201ZA6R8DAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201ZA6R8DAT2A
Ceramic Capacitors 0201ZA6R8DAT2A
CAP CER 6.8PF 10V NP0 0201

CAP CER 6.8PF 10V NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 0201ZA6R8DAT2A-ND 0201ZA6R8DAT2A 0201ZA6R8DAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details