CAP THIN FILM 14PF 1% 16V 0201
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-0201YK140FBSTR\\500TR-ND |
| Product Name | Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Tolerance | 1 (+/- %) |