Kyocera Corporation Thin Film Capacitors 0201YJ2R9BBSTR

Description
2.9pF Thin Film Capacitor 16V 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.9pF Thin Film Capacitor 16V 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 0201YJ2R9BBSTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
0201YJ2R9BBSTR-ND
Thin Film Capacitors 0201YJ2R9BBSTR-ND
2.9pF Thin Film Capacitor 16V 0201 (0603 Metric)

2.9pF Thin Film Capacitor 16V 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 0201YJ2R9BBSTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
0201YJ2R9BBSTR
Capacitors - Thin Film Capacitors 0201YJ2R9BBSTR
CAP THIN FILM 2.9PF 16V 0201

CAP THIN FILM 2.9PF 16V 0201

Supplier's Site
Thin Film Capacitors - 0201YJ2R9BBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
0201YJ2R9BBSTR
Thin Film Capacitors 0201YJ2R9BBSTR
CAP THIN FILM 2.9PF 16V 0201

CAP THIN FILM 2.9PF 16V 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0201YJ2R9BBSTR-ND 0201YJ2R9BBSTR 0201YJ2R9BBSTR
Product Name Thin Film Capacitors Capacitors - Thin Film Capacitors Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT)
Mounting Style Surface Mount Technology Surface Mount Technology; 0201 (0603 Metric) Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details