AVX Corporation Ceramic Capacitor, 470Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 0201YC471KAT2A.

Description
CERAMIC CAPACITOR, 470PF, 16V, X7R, 10%, 0201, FULL REEL; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 470PF, 16V, X7R, 10%, 0201, FULL REEL; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 470Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx - 30AC2561 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 470Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
30AC2561
Ceramic Capacitor, 470Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 30AC2561
CERAMIC CAPACITOR, 470PF, 16V, X7R, 10%, 0201, FULL REEL; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 470PF, 16V, X7R, 10%, 0201, FULL REEL; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2561
Product Name Ceramic Capacitor, 470Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details