Kyocera Corporation Ceramic Capacitors 0201YC391KAT2A

Description
390pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
390pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1034-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1034-6-ND
Ceramic Capacitors 478-1034-6-ND
390pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

390pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1034-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1034-2-ND
Ceramic Capacitors 478-1034-2-ND
390pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

390pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1034-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1034-1-ND
Ceramic Capacitors 478-1034-1-ND
390pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

390pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 390pF 16V Capacitor
60-0201YC391KAT2A
SMD 390pF 16V Capacitor 60-0201YC391KAT2A
Cap Ceramic 390pF 16V X7R 10% Pad SMD 0201 125°C T/R Product overview: 0201YC391KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201YC391KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 390pF 16V X7R 10% Pad SMD 0201 125°C T/R Product overview: 0201YC391KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201YC391KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 390Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx - 55J0821 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 390Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
55J0821
Ceramic Capacitor, 390Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 55J0821
CERAMIC CAPACITOR, 390PF, 16V, X7R, 10%, 0201, FULL REEL; Capacitance:390pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 390PF, 16V, X7R, 10%, 0201, FULL REEL; Capacitance:390pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0201YC391KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201YC391KAT2A
Ceramic Capacitors 0201YC391KAT2A
CAP CER 390PF 16V X7R 0201

CAP CER 390PF 16V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1034-6-ND 478-1034-2-ND 60-0201YC391KAT2A 55J0821 0201YC391KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 390pF 16V Capacitor Ceramic Capacitor, 390Pf, 16V, X7R, 10%, 0201, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers