Kyocera Corporation Ceramic Capacitor, 330Pf, 16V, X7R, 5%, 0201, Full Reel; Capacitance Kyocera Avx 0201YC331JAT2A

Description
CERAMIC CAPACITOR, 330PF, 16V, X7R, 5%, 0201, FULL REEL; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.3mmRoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 330PF, 16V, X7R, 5%, 0201, FULL REEL; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.3mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 330Pf, 16V, X7R, 5%, 0201, Full Reel; Capacitance Kyocera Avx - 55J0818 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 330Pf, 16V, X7R, 5%, 0201, Full Reel; Capacitance Kyocera Avx
55J0818
Ceramic Capacitor, 330Pf, 16V, X7R, 5%, 0201, Full Reel; Capacitance Kyocera Avx 55J0818
CERAMIC CAPACITOR, 330PF, 16V, X7R, 5%, 0201, FULL REEL; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.3mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 330PF, 16V, X7R, 5%, 0201, FULL REEL; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J0818
Product Name Ceramic Capacitor, 330Pf, 16V, X7R, 5%, 0201, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers