Kyocera Corporation Ceramic Capacitor, 150Pf, 16V, X7R, 5%, 0201, Full Reel; Capacitance Kyocera Avx 0201YC151JAT2A

Description
CERAMIC CAPACITOR, 150PF, 16V, X7R, 5%, 0201, FULL REEL; Capacitance:150pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.3mmRoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 150PF, 16V, X7R, 5%, 0201, FULL REEL; Capacitance:150pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.3mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 150Pf, 16V, X7R, 5%, 0201, Full Reel; Capacitance Kyocera Avx - 55J0809 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 150Pf, 16V, X7R, 5%, 0201, Full Reel; Capacitance Kyocera Avx
55J0809
Ceramic Capacitor, 150Pf, 16V, X7R, 5%, 0201, Full Reel; Capacitance Kyocera Avx 55J0809
CERAMIC CAPACITOR, 150PF, 16V, X7R, 5%, 0201, FULL REEL; Capacitance:150pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.3mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 150PF, 16V, X7R, 5%, 0201, FULL REEL; Capacitance:150pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J0809
Product Name Ceramic Capacitor, 150Pf, 16V, X7R, 5%, 0201, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details