KYOCERA AVX Components Corporation Cap, 0.01Uf, 16V, Mlcc, 0201; Capacitance Kyocera Avx 0201YC103JAT2A

Description
CAP, 0.01UF, 16V, MLCC, 0201; Capacitance:0.01µF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.01UF, 16V, MLCC, 0201; Capacitance:0.01µF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.01Uf, 16V, Mlcc, 0201; Capacitance Kyocera Avx - 08AK4770 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 16V, Mlcc, 0201; Capacitance Kyocera Avx
08AK4770
Cap, 0.01Uf, 16V, Mlcc, 0201; Capacitance Kyocera Avx 08AK4770
CAP, 0.01UF, 16V, MLCC, 0201; Capacitance:0.01µF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 0.01UF, 16V, MLCC, 0201; Capacitance:0.01µF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 16V, Mlcc, 0201; Capacitance Kyocera Avx - 08AK4769 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 16V, Mlcc, 0201; Capacitance Kyocera Avx
08AK4769
Cap, 0.01Uf, 16V, Mlcc, 0201; Capacitance Kyocera Avx 08AK4769
CAP, 0.01UF, 16V, MLCC, 0201; Capacitance:0.01µF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 0.01UF, 16V, MLCC, 0201; Capacitance:0.01µF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08AK4770
Product Name Cap, 0.01Uf, 16V, Mlcc, 0201; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details