Kyocera Corporation SMD 16V 100pF Capacitor 0201YC101KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR71C101KH NEW GLOBAL PN 16V 100pF A 581-KGM03AR71C101KH Product overview: 0201YC101KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201YC101KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR71C101KH NEW GLOBAL PN 16V 100pF A 581-KGM03AR71C101KH Product overview: 0201YC101KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201YC101KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 100pF Capacitor
60-0201YC101KAT2A
SMD 16V 100pF Capacitor 60-0201YC101KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR71C101KH NEW GLOBAL PN 16V 100pF A 581-KGM03AR71C101KH Product overview: 0201YC101KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201YC101KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR71C101KH NEW GLOBAL PN 16V 100pF A 581-KGM03AR71C101KH Product overview: 0201YC101KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201YC101KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329555-0201YC101KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329555-0201YC101KAT2A
Capacitors - Ceramic Capacitors 1329555-0201YC101KAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1329555-0201YC101KAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1027-1,478-1027- 2,478-1027-6,0201YC1 01KAT2A/15K,0201YC10 1KAT2A\\15K RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329555-0201YC101KAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 100 pF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1027-1,478-1027-2,478-1027-6,0201YC101KAT2A/15K,0201YC101KAT2A\\15K
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 0201YC101KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201YC101KAT2A
Ceramic Capacitors 0201YC101KAT2A
CAP CER 100PF 16V X7R 0201

CAP CER 100PF 16V X7R 0201

Supplier's Site Datasheet
Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx - 23K8175 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx
23K8175
Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx 23K8175
CERAMIC CAPACITOR, 100PF, 16V, X7R, 10%, 0201; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:0.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 100PF, 16V, X7R, 10%, 0201; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:0.6mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx - 55J0802 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx
55J0802
Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx 55J0802
CERAMIC CAPACITOR, 100PF, 16V, X7R, 10%, 0201; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:0.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 100PF, 16V, X7R, 10%, 0201; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:0.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-0201YC101KAT2A 1329555-0201YC101KAT2A 0201YC101KAT2A 23K8175
Product Name SMD 16V 100pF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers