AVX Corporation Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx 0201YC101KAT2A.

Description
CERAMIC CAPACITOR, 100PF, 16V, X7R, 10%, 0201; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:0.6mmRoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 100PF, 16V, X7R, 10%, 0201; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:0.6mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx - 30AC2559 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx
30AC2559
Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx 30AC2559
CERAMIC CAPACITOR, 100PF, 16V, X7R, 10%, 0201; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:0.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 100PF, 16V, X7R, 10%, 0201; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:0.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2559
Product Name Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers