Kyocera Corporation Ceramic Capacitors 0201YA3R9BAT2A

Description
3.9pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0201YA3R9BAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0201YA3R9BAT2A-ND
Ceramic Capacitors 0201YA3R9BAT2A-ND
3.9pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.9pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0201YA3R9BAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0201YA3R9BAT2A
Capacitors - Ceramic Capacitors 0201YA3R9BAT2A
CAP CER 3.9PF 16V NP0 0201

CAP CER 3.9PF 16V NP0 0201

Supplier's Site
Ceramic Capacitors - 0201YA3R9BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201YA3R9BAT2A
Ceramic Capacitors 0201YA3R9BAT2A
CAP CER 3.9PF 16V NP0 0201

CAP CER 3.9PF 16V NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 0201YA3R9BAT2A-ND 0201YA3R9BAT2A 0201YA3R9BAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor - 211475301 - Radwell International
Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details