Kyocera Corporation Ceramic Capacitors 0201YA270JAT2A

Description
27pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
27pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0201YA270JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0201YA270JAT2A-ND
Ceramic Capacitors 0201YA270JAT2A-ND
27pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0201YA270JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0201YA270JAT2A
Capacitors - Ceramic Capacitors 0201YA270JAT2A
CAP CER 27PF 16V NP0 0201

CAP CER 27PF 16V NP0 0201

Supplier's Site
Ceramic Capacitor 27Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx - 55J0783 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 27Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx
55J0783
Ceramic Capacitor 27Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx 55J0783
CERAMIC CAPACITOR 27PF 16V, C0G, 5%, 0201, FULL REEL; Capacitance:27pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 27PF 16V, C0G, 5%, 0201, FULL REEL; Capacitance:27pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0201YA270JAT2A-ND 0201YA270JAT2A 55J0783
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 27Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details