KYOCERA AVX Components Corporation Capacitor Ceramic 22Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx 0201YA220JAT2A

Description
CAPACITOR CERAMIC 22PF 16V, C0G, 5%, 0201, FULL REEL; Capacitance:22pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 22PF 16V, C0G, 5%, 0201, FULL REEL; Capacitance:22pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 22Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx - 66M1974 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 22Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx
66M1974
Capacitor Ceramic 22Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx 66M1974
CAPACITOR CERAMIC 22PF 16V, C0G, 5%, 0201, FULL REEL; Capacitance:22pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 22PF 16V, C0G, 5%, 0201, FULL REEL; Capacitance:22pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M1974
Product Name Capacitor Ceramic 22Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers