Kyocera Corporation Ceramic Capacitors 0201YA101JAT2A

Description
100pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
100pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0201YA101JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0201YA101JAT2A-ND
Ceramic Capacitors 0201YA101JAT2A-ND
100pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±5% 16V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0201YA101JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0201YA101JAT2A
Capacitors - Ceramic Capacitors 0201YA101JAT2A
CAP CER 100PF 16V NP0 0201

CAP CER 100PF 16V NP0 0201

Supplier's Site
Ceramic Capacitor 100Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx - 95M7663 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx
95M7663
Ceramic Capacitor 100Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx 95M7663
CERAMIC CAPACITOR 100PF 16V, C0G, 5%, 0201, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 16V, C0G, 5%, 0201, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0201YA101JAT2A-ND 0201YA101JAT2A 95M7663
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 100Pf 16V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details