Kyocera Corporation Capacitor Ceramic 0.047Uf 6.3V, Y5V, +80,-20%,0201; Capacitance Kyocera Avx 02016G473ZAT2A

Description
CAPACITOR CERAMIC 0.047UF 6.3V, Y5V, +80,-20%,0201; Capacitance:47000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.047UF 6.3V, Y5V, +80,-20%,0201; Capacitance:47000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.047Uf 6.3V, Y5V, +80,-20%,0201; Capacitance Kyocera Avx - 55J1034 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 6.3V, Y5V, +80,-20%,0201; Capacitance Kyocera Avx
55J1034
Capacitor Ceramic 0.047Uf 6.3V, Y5V, +80,-20%,0201; Capacitance Kyocera Avx 55J1034
CAPACITOR CERAMIC 0.047UF 6.3V, Y5V, +80,-20%,0201; Capacitance:47000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 6.3V, Y5V, +80,-20%,0201; Capacitance:47000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1034
Product Name Capacitor Ceramic 0.047Uf 6.3V, Y5V, +80,-20%,0201; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details