Kyocera Corporation Ceramic Capacitors 02016G223ZAT2A

Description
CAP CER 0.022UF 6.3V Y5V 0201
Datasheet
Description
CAP CER 0.022UF 6.3V Y5V 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 02016G223ZAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
02016G223ZAT2A
Ceramic Capacitors 02016G223ZAT2A
CAP CER 0.022UF 6.3V Y5V 0201

CAP CER 0.022UF 6.3V Y5V 0201

Supplier's Site Datasheet
Capacitor Ceramic 0.022Uf 6.3V, Y5V, +80,-20%,0201; Capacitance Kyocera Avx - 55J1032 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 6.3V, Y5V, +80,-20%,0201; Capacitance Kyocera Avx
55J1032
Capacitor Ceramic 0.022Uf 6.3V, Y5V, +80,-20%,0201; Capacitance Kyocera Avx 55J1032
CAPACITOR CERAMIC 0.022UF 6.3V, Y5V, +80,-20%,0201; Capacitance:0.022µF; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Voltage Rating:6.3V; Capacitor Case Style:0201 [0603 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 6.3V, Y5V, +80,-20%,0201; Capacitance:0.022µF; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Voltage Rating:6.3V; Capacitor Case Style:0201 [0603 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 02016G223ZAT2A 55J1032
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf 6.3V, Y5V, +80,-20%,0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11AH6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details