Kyocera Corporation Cap, 4.7Uf, 6.3V, Mlcc, 0201, Smd, X5R; Capacitance Kyocera Avx 02016D475MAT2A

Description
CAP, 4.7UF, 6.3V, MLCC, 0201, SMD, X5R; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, 4.7UF, 6.3V, MLCC, 0201, SMD, X5R; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Uf, 6.3V, Mlcc, 0201, Smd, X5R; Capacitance Kyocera Avx - 32AK7790 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0201, Smd, X5R; Capacitance Kyocera Avx
32AK7790
Cap, 4.7Uf, 6.3V, Mlcc, 0201, Smd, X5R; Capacitance Kyocera Avx 32AK7790
CAP, 4.7UF, 6.3V, MLCC, 0201, SMD, X5R; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

CAP, 4.7UF, 6.3V, MLCC, 0201, SMD, X5R; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 6.3V, Mlcc, 0201, Smd, X5R; Capacitance Kyocera Avx - 32AK7791 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0201, Smd, X5R; Capacitance Kyocera Avx
32AK7791
Cap, 4.7Uf, 6.3V, Mlcc, 0201, Smd, X5R; Capacitance Kyocera Avx 32AK7791
CAP, 4.7UF, 6.3V, MLCC, 0201, SMD, X5R; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

CAP, 4.7UF, 6.3V, MLCC, 0201, SMD, X5R; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 32AK7790
Product Name Cap, 4.7Uf, 6.3V, Mlcc, 0201, Smd, X5R; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers