AVX Corporation Multilayer Ceramic Capacitor, 0.047 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx 02016D473KAT2A

Description
Multilayer Ceramic Capacitor, 0.047 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, 0.047 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, 0.047 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx - 15P4044 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.047 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
15P4044
Multilayer Ceramic Capacitor, 0.047 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx 15P4044
Multilayer Ceramic Capacitor, 0.047 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.047 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Μf, 6.3V, 10%, X5R, 0201; Capacitance Kyocera Avx - 13AC4368 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 6.3V, 10%, X5R, 0201; Capacitance Kyocera Avx
13AC4368
Cap, 0.047Μf, 6.3V, 10%, X5R, 0201; Capacitance Kyocera Avx 13AC4368
CAP, 0.047µF, 6.3V, 10%, X5R, 0201; Capacitance:47000pF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0201 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 6.3V, 10%, X5R, 0201; Capacitance:47000pF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0201 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 15P4044 13AC4368
Product Name Multilayer Ceramic Capacitor, 0.047 F, 10%, X5R, 6.3 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx Cap, 0.047Μf, 6.3V, 10%, X5R, 0201; Capacitance Kyocera Avx
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details