KYOCERA AVX Components Corporation Cap, 1Uf, 6.3V, Mlcc, 0201; Capacitance Kyocera Avx 02016D105KAT4A

Description
CAP, 1UF, 6.3V, MLCC, 0201; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
Datasheet
Description
CAP, 1UF, 6.3V, MLCC, 0201; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Uf, 6.3V, Mlcc, 0201; Capacitance Kyocera Avx - 08AK4787 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3V, Mlcc, 0201; Capacitance Kyocera Avx
08AK4787
Cap, 1Uf, 6.3V, Mlcc, 0201; Capacitance Kyocera Avx 08AK4787
CAP, 1UF, 6.3V, MLCC, 0201; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 1UF, 6.3V, MLCC, 0201; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 6.3V, Mlcc, 0201; Capacitance Kyocera Avx - 08AK4788 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3V, Mlcc, 0201; Capacitance Kyocera Avx
08AK4788
Cap, 1Uf, 6.3V, Mlcc, 0201; Capacitance Kyocera Avx 08AK4788
CAP, 1UF, 6.3V, MLCC, 0201; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 1UF, 6.3V, MLCC, 0201; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08AK4787
Product Name Cap, 1Uf, 6.3V, Mlcc, 0201; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers