1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
CAP CER 1UF 6.3V X5R 0201
CAP, MLCC, X5R, 1UF, 6.3V, 0201; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM03BR50J105KHTR-ND | 478-KGM03BR50J105KHDKR-ND | 02016D105KAT2A | 96Y8132 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, X5R, 1Uf, 6.3V, 0201; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |