Kyocera Corporation Thin Film Capacitors 02015J1R0PBSTR

Description
1pF Thin Film Capacitor 50V 0201 (0603 Metric)
Request a Quote Datasheet
Description
1pF Thin Film Capacitor 50V 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-9731-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-9731-2-ND
Thin Film Capacitors 478-9731-2-ND
1pF Thin Film Capacitor 50V 0201 (0603 Metric)

1pF Thin Film Capacitor 50V 0201 (0603 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-9731-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-9731-6-ND
Thin Film Capacitors 478-9731-6-ND
1pF Thin Film Capacitor 50V 0201 (0603 Metric)

1pF Thin Film Capacitor 50V 0201 (0603 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-9731-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-9731-1-ND
Thin Film Capacitors 478-9731-1-ND
1pF Thin Film Capacitor 50V 0201 (0603 Metric)

1pF Thin Film Capacitor 50V 0201 (0603 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 02015J1R0PBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
02015J1R0PBSTR
Hi-Q Thin Film Capacitors 02015J1R0PBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Singapore, Singapore
SMD 1pF 50V 0.02pF Capacitor
68-02015J1R0PBSTR
SMD 1pF 50V 0.02pF Capacitor 68-02015J1R0PBSTR
Cap Silicon 1pF 50V 0±30ppm/°C 0.02pF SMD 0201 125°C T/R Product overview: 02015J1R0PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1pF, 50V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1pF, 50V, 0.02pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-02015J1R0PBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 1pF 50V 0±30ppm/°C 0.02pF SMD 0201 125°C T/R Product overview: 02015J1R0PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1pF, 50V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1pF, 50V, 0.02pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-02015J1R0PBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 02015J1R0PBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
02015J1R0PBSTR
Capacitors - Thin Film Capacitors 02015J1R0PBSTR
CAP THIN FILM 1PF 50V 0201

CAP THIN FILM 1PF 50V 0201

Supplier's Site
Thin Film Capacitors - 02015J1R0PBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
02015J1R0PBSTR
Thin Film Capacitors 02015J1R0PBSTR
CAP THIN FILM 1PF 50V 0201

CAP THIN FILM 1PF 50V 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9731-2-ND 478-9731-6-ND 02015J1R0PBSTR 68-02015J1R0PBSTR 02015J1R0PBSTR 02015J1R0PBSTR
Product Name Thin Film Capacitors Thin Film Capacitors Hi-Q Thin Film Capacitors SMD 1pF 50V 0.02pF Capacitor Capacitors - Thin Film Capacitors Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT) Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Surface Mount Technology Tape and Reel Surface Mount Technology; 0201 (0603 Metric) Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details