AVX Corporation Connectors,Interconnects 02015A560JAT2A

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance: ±20% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.984" (25.00mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance: ±20% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.984" (25.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance: ±20% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.984" (25.00mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Capacitance: 0.22μF
Voltage Rating DC: 2V
Dielectric: PET
Tolerance: ±20%
Termination Style: Solder
Termination: Solder
Length: 0.50' (152.4mm)
Width: 0.984" (25.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products