Kyocera Corporation Ceramic Capacitors 02015A101JAT2A

Description
CAP CER 100PF 50V C0G/NP0 0201
Datasheet
Description
CAP CER 100PF 50V C0G/NP0 0201
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 02015A101JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
02015A101JAT2A
Ceramic Capacitors 02015A101JAT2A
CAP CER 100PF 50V C0G/NP0 0201

CAP CER 100PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 100Pf, 50V, Mlcc, 0201; Capacitance Kyocera Avx - 50AH3270 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0201; Capacitance Kyocera Avx
50AH3270
Cap, 100Pf, 50V, Mlcc, 0201; Capacitance Kyocera Avx 50AH3270
CAP, 100PF, 50V, MLCC, 0201; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm; Product Width:0.3mmRoHS Compliant: Yes

CAP, 100PF, 50V, MLCC, 0201; Capacitance:100pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm; Product Width:0.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 50V, Mlcc, 0201 Rohs Compliant Kyocera Avx - 66AH7989 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0201 Rohs Compliant Kyocera Avx
66AH7989
Cap, 100Pf, 50V, Mlcc, 0201 Rohs Compliant Kyocera Avx 66AH7989
CAP, 100PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 100PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 02015A101JAT2A 50AH3270 66AH7989
Product Name Ceramic Capacitors Cap, 100Pf, 50V, Mlcc, 0201; Capacitance Kyocera Avx Cap, 100Pf, 50V, Mlcc, 0201 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details