Thin Film Capacitor
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-02013J3R7BBWTR-ND | 02013J3R7BBWTR | 02013J3R7BBWTR | 02013J3R7BBWTR |
| Product Name | Thin Film Capacitors | Hi-Q Thin Film Capacitors | Capacitors - Thin Film Capacitors | Thin Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Packing Method | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Capacitance Range | 3.70E-6 microF | |||
| WVDC | 25 volts |