Kyocera Corporation Thin Film Capacitors 02013J2R7BBWTR

Description
2.7pF Thin Film Capacitor 25V 0201 (0603 Metric)
Request a Quote
Description
2.7pF Thin Film Capacitor 25V 0201 (0603 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 02013J2R7BBWTR is a thin-film capacitor from Lingto Electronic Limited, designed for high-frequency applications. It features a capacitance of 2.7 pF and a voltage rating of 25V, making it suitable for various RF and microwave applications, including cellular communications and satellite systems. The capacitor utilizes advanced thin-film technology, which ensures low equivalent series resistance (ESR) and high quality factor (Q), resulting in minimal signal loss at frequencies exceeding 40 GHz. Its construction allows for tight capacitance tolerances and excellent dimensional control, which is critical for high-frequency performance. The device is compliant with ISO 9001 and IATF 16949:2016 standards, ensuring high manufacturing quality. The capacitor is available in a compact 0201 size, facilitating integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The 02013J2R7BBWTR is a thin-film capacitor from Lingto Electronic Limited, designed for high-frequency applications. It features a capacitance of 2.7 pF and a voltage rating of 25V, making it suitable for various RF and microwave applications, including cellular communications and satellite systems. The capacitor utilizes advanced thin-film technology, which ensures low equivalent series resistance (ESR) and high quality factor (Q), resulting in minimal signal loss at frequencies exceeding 40 GHz. Its construction allows for tight capacitance tolerances and excellent dimensional control, which is critical for high-frequency performance. The device is compliant with ISO 9001 and IATF 16949:2016 standards, ensuring high manufacturing quality. The capacitor is available in a compact 0201 size, facilitating integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-2735-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-2735-2-ND
Thin Film Capacitors 478-2735-2-ND
2.7pF Thin Film Capacitor 25V 0201 (0603 Metric)

2.7pF Thin Film Capacitor 25V 0201 (0603 Metric)

Buy Now Datasheet
Thin Film Capacitors - 02013J2R7BBWTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
02013J2R7BBWTR
Thin Film Capacitors 02013J2R7BBWTR
CAP THIN FILM 2.7PF 25V 0201

CAP THIN FILM 2.7PF 25V 0201

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 02013J2R7BBWTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
02013J2R7BBWTR
Capacitors - Thin Film Capacitors 02013J2R7BBWTR
CAP THIN FILM 2.7PF 25V 0201

CAP THIN FILM 2.7PF 25V 0201

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-2735-2-ND 02013J2R7BBWTR 02013J2R7BBWTR
Product Name Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; 0201 (0603 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers