Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
2pF Thin Film Capacitor 25V 0201 (0603 Metric)
2pF Thin Film Capacitor 25V 0201 (0603 Metric)
2pF Thin Film Capacitor 25V 0201 (0603 Metric)
CAP THIN FILM 2PF 25V 0201
| Richardson RFPD | DigiKey | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 02013J2R0PBSTR | 478-9741-6-ND | 478-9741-1-ND | 02013J2R0PBSTR |
| Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors |
| Capacitance Range | 2.00E-6 microF | 2.00E-6 microF | ||
| WVDC | 25 volts | |||
| Lead Style | Tape and Reel | Surface Mount (SMT) | Surface Mount (SMT) | |
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Packing Method | Tape Reel | Digi-Reel® | Tape Reel |