Kyocera Corporation Thin Film Capacitors 02013J1R6ABSTR

Description
1.6pF Thin Film Capacitor 25V 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.6pF Thin Film Capacitor 25V 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 02013J1R6ABSTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
02013J1R6ABSTR-ND
Thin Film Capacitors 02013J1R6ABSTR-ND
1.6pF Thin Film Capacitor 25V 0201 (0603 Metric)

1.6pF Thin Film Capacitor 25V 0201 (0603 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 02013J1R6ABSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
02013J1R6ABSTR
Hi-Q Thin Film Capacitors 02013J1R6ABSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 02013J1R6ABSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
02013J1R6ABSTR
Thin Film Capacitors 02013J1R6ABSTR
CAP THIN FILM 1.6PF 25V 0201

CAP THIN FILM 1.6PF 25V 0201

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 02013J1R6ABSTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
02013J1R6ABSTR
Capacitors - Thin Film Capacitors 02013J1R6ABSTR
CAP THIN FILM 1.6PF 25V 0201

CAP THIN FILM 1.6PF 25V 0201

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 02013J1R6ABSTR-ND 02013J1R6ABSTR 02013J1R6ABSTR 02013J1R6ABSTR
Product Name Thin Film Capacitors Hi-Q Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Tape and Reel Surface Mount Technology; Surface Mount Surface Mount Technology; 0201 (0603 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL6R3MG28H - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Thin Film Capacitors - 1761-CSA-100-35X35X6-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Capacitors - 1913092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details