Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
0.7pF Thin Film Capacitor 25V 0201 (0603 Metric)
Cap Silicon 0.7pF 25V 0±30ppm/°C 0.02pF SMD 0201 125°C T/R Product overview: 02013J0R7PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.7pF, 25V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.7pF, 25V, 0.02pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-02013J0R7PBSTR can be used for catalog matching and distributor lookup.
CAP THIN FILM 0.7PF 25V 0201
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 02013J0R7PBSTR | 02013J0R7PBSTR-ND | 68-02013J0R7PBSTR | 02013J0R7PBSTR |
| Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | SMD 0.7pF 25V 0.02pF Capacitor | Capacitors - Thin Film Capacitors |
| Capacitance Range | 7.00E-7 microF | 7.00E-7 microF | ||
| WVDC | 25 volts | 25 volts | 25 volts | |
| Lead Style | Tape and Reel | Surface Mount (SMT) | ||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology; 0201 (0603 Metric) | |
| Packing Method | Tape Reel | Tape Reel | Tape and Reel | Tape Reel; Tape & Reel (TR) |