0.2pF Thin Film Capacitor 25V 0201 (0603 Metric)
CAP THIN FILM 0.2PF 25V 0201
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-2710-2-ND | 02013J0R2PBWTR |
| Product Name | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Lead Style | Surface Mount (SMT) | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; 0201 (0603 Metric) |