KYOCERA AVX Components Corporation Cap, 4700Pf, 25V, Mlcc, 0201; Capacitance Kyocera Avx 02013C472KAT2A

Description
CAP, 4700PF, 25V, MLCC, 0201; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
Datasheet
Description
CAP, 4700PF, 25V, MLCC, 0201; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4700Pf, 25V, Mlcc, 0201; Capacitance Kyocera Avx - 08AK4780 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 25V, Mlcc, 0201; Capacitance Kyocera Avx
08AK4780
Cap, 4700Pf, 25V, Mlcc, 0201; Capacitance Kyocera Avx 08AK4780
CAP, 4700PF, 25V, MLCC, 0201; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 4700PF, 25V, MLCC, 0201; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 25V, Mlcc, 0201; Capacitance Kyocera Avx - 08AK4781 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 25V, Mlcc, 0201; Capacitance Kyocera Avx
08AK4781
Cap, 4700Pf, 25V, Mlcc, 0201; Capacitance Kyocera Avx 08AK4781
CAP, 4700PF, 25V, MLCC, 0201; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 4700PF, 25V, MLCC, 0201; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08AK4780
Product Name Cap, 4700Pf, 25V, Mlcc, 0201; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details