Kyocera Corporation SMD 25V 1000pF Capacitor 02013C102KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR71E102KH NEW GLOBAL PN 25V 1000pF A 581-KGM03AR71E102KH Product overview: 02013C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-02013C102KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR71E102KH NEW GLOBAL PN 25V 1000pF A 581-KGM03AR71E102KH Product overview: 02013C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-02013C102KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 1000pF Capacitor
60-02013C102KAT2A
SMD 25V 1000pF Capacitor 60-02013C102KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR71E102KH NEW GLOBAL PN 25V 1000pF A 581-KGM03AR71E102KH Product overview: 02013C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-02013C102KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM03AR71E102KH NEW GLOBAL PN 25V 1000pF A 581-KGM03AR71E102KH Product overview: 02013C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-02013C102KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1000Pf, 25V, Mlcc, 0201; Capacitance Kyocera Avx - 08AK4778 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 25V, Mlcc, 0201; Capacitance Kyocera Avx
08AK4778
Cap, 1000Pf, 25V, Mlcc, 0201; Capacitance Kyocera Avx 08AK4778
CAP, 1000PF, 25V, MLCC, 0201; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 1000PF, 25V, MLCC, 0201; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Kyocera Avx - 93AH0565 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Kyocera Avx
93AH0565
Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Kyocera Avx 93AH0565
CAP, 1000PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1000PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Kyocera Avx - 66AH7986 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Kyocera Avx
66AH7986
Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Kyocera Avx 66AH7986
CAP, 1000PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1000PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.001Uf, 25V, Mlcc, 0201; Capacitance Kyocera Avx - 74T5979 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.001Uf, 25V, Mlcc, 0201; Capacitance Kyocera Avx
74T5979
Cap, 0.001Uf, 25V, Mlcc, 0201; Capacitance Kyocera Avx 74T5979
CAP, 0.001UF, 25V, MLCC, 0201; Capacitance:0.001µF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

CAP, 0.001UF, 25V, MLCC, 0201; Capacitance:0.001µF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:0.6mm; Product Width:0.3mm RoHS Compliant: Yes

Supplier's Site
CAP CER 1000PF 25V X7R 0201 - 66-02013C102KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 25V X7R 0201
66-02013C102KAT2A
CAP CER 1000PF 25V X7R 0201 66-02013C102KAT2A
CAP CER 1000PF 25V X7R 0201

CAP CER 1000PF 25V X7R 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-02013C102KAT2A 08AK4778 93AH0565 66-02013C102KAT2A
Product Name SMD 25V 1000pF Capacitor Cap, 1000Pf, 25V, Mlcc, 0201; Capacitance Kyocera Avx Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Kyocera Avx CAP CER 1000PF 25V X7R 0201
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details