Kyocera Corporation Ceramic Capacitors 02013A9R1BAT2A

Description
9.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
9.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11730-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11730-1-ND
Ceramic Capacitors 478-11730-1-ND
9.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11730-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11730-6-ND
Ceramic Capacitors 478-11730-6-ND
9.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11730-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11730-2-ND
Ceramic Capacitors 478-11730-2-ND
9.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

9.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-11730-1-ND 478-11730-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-2677-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details