Kyocera Corporation Ceramic Capacitors 02013A6R8JAT2A

Description
6.8pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.8pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 02013A6R8JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
02013A6R8JAT2A-ND
Ceramic Capacitors 02013A6R8JAT2A-ND
6.8pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 02013A6R8JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
02013A6R8JAT2A
Ceramic Capacitors 02013A6R8JAT2A
CAP CER 6.8PF 25V NP0 0201

CAP CER 6.8PF 25V NP0 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 02013A6R8JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
02013A6R8JAT2A
Capacitors - Ceramic Capacitors 02013A6R8JAT2A
CAP CER 6.8PF 25V NP0 0201

CAP CER 6.8PF 25V NP0 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 02013A6R8JAT2A-ND 02013A6R8JAT2A 02013A6R8JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details