Kyocera Corporation Ceramic Capacitors 02013A6R5CAT2A

Description
6.5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 02013A6R5CAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
02013A6R5CAT2A-ND
Ceramic Capacitors 02013A6R5CAT2A-ND
6.5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 02013A6R5CAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
02013A6R5CAT2A
Capacitors - Ceramic Capacitors 02013A6R5CAT2A
CAP CER 6.5PF 25V NP0 0201

CAP CER 6.5PF 25V NP0 0201

Supplier's Site
Ceramic Capacitors - 02013A6R5CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
02013A6R5CAT2A
Ceramic Capacitors 02013A6R5CAT2A
CAP CER 6.5PF 25V NP0 0201

CAP CER 6.5PF 25V NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 02013A6R5CAT2A-ND 02013A6R5CAT2A 02013A6R5CAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11AH220J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers