AVX Corporation Cap, 68Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Kyocera Avx 02013A680JAT2A

Description
CAP, 68PF, 25V, 5%, C0G/NP0, 0201, REEL; Capacitance:68pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0201 MLCC; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 68PF, 25V, 5%, C0G/NP0, 0201, REEL; Capacitance:68pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0201 MLCC; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 68Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Kyocera Avx - 13AC4366 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Kyocera Avx
13AC4366
Cap, 68Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Kyocera Avx 13AC4366
CAP, 68PF, 25V, 5%, C0G/NP0, 0201, REEL; Capacitance:68pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0201 MLCC; Operating RoHS Compliant: Yes

CAP, 68PF, 25V, 5%, C0G/NP0, 0201, REEL; Capacitance:68pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0201 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx - 15P4040 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
15P4040
Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx 15P4040
Multilayer Ceramic Capacitor, 68 pF, 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 68 pF, 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 13AC4366 15P4040
Product Name Cap, 68Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 6.80E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details