Kyocera Corporation Ceramic Capacitor 5.6Pf 25V, C0G, 0.25Pf, 0201, Full Reel; Capacitance Kyocera Avx 02013A5R6CAT2A

Description
CERAMIC CAPACITOR 5.6PF 25V, C0G, 0.25pF, 0201, FULL REEL; Capacitance:5.6pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 5.6PF 25V, C0G, 0.25pF, 0201, FULL REEL; Capacitance:5.6pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 5.6Pf 25V, C0G, 0.25Pf, 0201, Full Reel; Capacitance Kyocera Avx - 55J0983 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5.6Pf 25V, C0G, 0.25Pf, 0201, Full Reel; Capacitance Kyocera Avx
55J0983
Ceramic Capacitor 5.6Pf 25V, C0G, 0.25Pf, 0201, Full Reel; Capacitance Kyocera Avx 55J0983
CERAMIC CAPACITOR 5.6PF 25V, C0G, 0.25pF, 0201, FULL REEL; Capacitance:5.6pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 5.6PF 25V, C0G, 0.25pF, 0201, FULL REEL; Capacitance:5.6pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 02013A5R6CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
02013A5R6CAT2A
Ceramic Capacitors 02013A5R6CAT2A
CAP CER 5.6PF 25V C0G/NP0 0201

CAP CER 5.6PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J0983 02013A5R6CAT2A
Product Name Ceramic Capacitor 5.6Pf 25V, C0G, 0.25Pf, 0201, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 5.60E-6 microF 5.60E-6 microF
WVDC 25 volts 25 volts
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details