5.1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
T101 COMMERCIAL / T&R ROHS COMPLIANT: YES
CAP CER SMD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-02013A5R1BAT2ATR-ND | 99M0912 | 02013A5R1BAT2A | 02013A5R1BAT2A |
| Product Name | Ceramic Capacitors | T101 Commercial / T&r Rohs Compliant Kyocera Avx | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 25 volts | 25 volts | 25 volts |