Kyocera Corporation Ceramic Capacitor 3.3Pf 25V, C0G, 0.25Pf, 0201, Full Reel; Capacitance Kyocera Avx 02013A3R3CAT2A

Description
CERAMIC CAPACITOR 3.3PF 25V, C0G, 0.25pF, 0201, FULL REEL; Capacitance:3.3pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 3.3PF 25V, C0G, 0.25pF, 0201, FULL REEL; Capacitance:3.3pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3.3Pf 25V, C0G, 0.25Pf, 0201, Full Reel; Capacitance Kyocera Avx - 55J0967 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.3Pf 25V, C0G, 0.25Pf, 0201, Full Reel; Capacitance Kyocera Avx
55J0967
Ceramic Capacitor 3.3Pf 25V, C0G, 0.25Pf, 0201, Full Reel; Capacitance Kyocera Avx 55J0967
CERAMIC CAPACITOR 3.3PF 25V, C0G, 0.25pF, 0201, FULL REEL; Capacitance:3.3pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3.3PF 25V, C0G, 0.25pF, 0201, FULL REEL; Capacitance:3.3pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 02013A3R3CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
02013A3R3CAT2A
Ceramic Capacitors 02013A3R3CAT2A
CAP CER 3.3PF 25V C0G/NP0 0201

CAP CER 3.3PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J0967 02013A3R3CAT2A
Product Name Ceramic Capacitor 3.3Pf 25V, C0G, 0.25Pf, 0201, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 3.30E-6 microF 3.30E-6 microF
WVDC 25 volts 25 volts
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details