AVX Corporation Connectors,Interconnects 02013A3R3BAT2A

Description
Manufacturer: AMIS Capacitance: 0.22μF Category: Connectors,Interconn ects Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination: Solder Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Capacitance: 0.22μF Category: Connectors,Interconn ects Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination: Solder Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Capacitance: 0.22μF Category: Connectors,Interconn ects Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination: Solder Length: 0.50' (152.4mm) Width: 0.530" (13.46mm) Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Capacitance: 0.22μF
Category: Connectors,Interconnects
Voltage Rating DC: 2V
Dielectric: PET
Tolerance (+ or -): 5%
Termination: Solder
Length: 0.50' (152.4mm)
Width: 0.530" (13.46mm)
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-016-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details