CERAMIC CAPACITOR 33PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:33pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 33 pF, 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 55J0973 | 95W9038 |
| Product Name | Ceramic Capacitor 33Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx | Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 3.30E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) |