AVX Corporation Capacitor Ceramic 2.2Pf 25V, C0G, 0.25Pf, 0201; Capacitance Kyocera Avx 02013A2R2CAT2A

Description
CAPACITOR CERAMIC 2.2PF 25V, C0G, 0.25pF, 0201; Capacitance:2.2pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 2.2PF 25V, C0G, 0.25pF, 0201; Capacitance:2.2pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 2.2Pf 25V, C0G, 0.25Pf, 0201; Capacitance Kyocera Avx - 55J0953 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2.2Pf 25V, C0G, 0.25Pf, 0201; Capacitance Kyocera Avx
55J0953
Capacitor Ceramic 2.2Pf 25V, C0G, 0.25Pf, 0201; Capacitance Kyocera Avx 55J0953
CAPACITOR CERAMIC 2.2PF 25V, C0G, 0.25pF, 0201; Capacitance:2.2pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 2.2PF 25V, C0G, 0.25pF, 0201; Capacitance:2.2pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J0953
Product Name Capacitor Ceramic 2.2Pf 25V, C0G, 0.25Pf, 0201; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details