AVX Corporation Ceramic Capacitor 18Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx 02013A180JAT2A.

Description
CERAMIC CAPACITOR 18PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:18pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 18PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:18pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 18Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx - 30AC2565 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx
30AC2565
Ceramic Capacitor 18Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx 30AC2565
CERAMIC CAPACITOR 18PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:18pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:18pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2565
Product Name Ceramic Capacitor 18Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details