Kyocera Corporation Ceramic Capacitors 02013A160JAT2A

Description
16pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
16pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 02013A160JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
02013A160JAT2A-ND
Ceramic Capacitors 02013A160JAT2A-ND
16pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

16pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 02013A160JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
02013A160JAT2A
Capacitors - Ceramic Capacitors 02013A160JAT2A
CAP CER 16PF 25V NP0 0201

CAP CER 16PF 25V NP0 0201

Supplier's Site
Ceramic Capacitors - 02013A160JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
02013A160JAT2A
Ceramic Capacitors 02013A160JAT2A
CAP CER 16PF 25V NP0 0201

CAP CER 16PF 25V NP0 0201

Supplier's Site Datasheet
Capacitor Ceramic 16Pf 25V, C0G, 5%, 0201; Capacitance Kyocera Avx - 55J0947 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 16Pf 25V, C0G, 5%, 0201; Capacitance Kyocera Avx
55J0947
Capacitor Ceramic 16Pf 25V, C0G, 5%, 0201; Capacitance Kyocera Avx 55J0947
CAPACITOR CERAMIC 16PF 25V, C0G, 5%, 0201; Capacitance:16pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 16PF 25V, C0G, 5%, 0201; Capacitance:16pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 02013A160JAT2A-ND 02013A160JAT2A 02013A160JAT2A 55J0947
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 16Pf 25V, C0G, 5%, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 103PPS252KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers